The OTBG254KNPIR-F is a paper-film dielectric capacitor rated for 1000 Vdc and 440 Vac at 60 Hz, with a capacitance of 0.25 µF and a tolerance of ±10%. It is housed in an oval metal case with solder lug terminals in plastic insulator cups and features a pressure-sensitive interrupter for protection. The case dimensions are 1.31 inches in length, 2.16 inches in width, and 2.13 inches in height. It operates within a temperature range of -55°C to +85°C and is designed for DC blocking, filtering, bypass, and AC motor-run applications with a service life objective of 60,000 hours at rated conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
0.25µF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial, Can
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.25µF 440/1000V
CAP FILM 0.25UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBG254KNPIR-F | OTBG254KNPIR-F-ND | 2002-OTBG254KNPIR-F | OTBG254KNPIR-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |