Cornell Dubilier Aluminum Electrolytic Capacitor 5Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier NLW5-150

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, 20%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:40ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, 20%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:40ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier - 62H6697 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier
62H6697
Aluminum Electrolytic Capacitor 5Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier 62H6697
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, 20%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:40ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, 20%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:40ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6697
Product Name Aluminum Electrolytic Capacitor 5Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details