Cornell Dubilier Aluminum Electrolytic Capacitor 75Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier NLW75-25

Description
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 25V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:3.6ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 25V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:3.6ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 75Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier - 12C7198 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 75Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
12C7198
Aluminum Electrolytic Capacitor 75Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier 12C7198
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 25V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:3.6ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 25V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:3.6ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7198
Product Name Aluminum Electrolytic Capacitor 75Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers