The PFCST60C6S572T is a 3-phase AC power factor correction capacitor for use in automatic PFC controllers, with a delta connection and built-in discharge resistors. It is rated for 600 Vac, 6.0 kvar at 60 Hz, and has a capacitance of 14.7 µF. The capacitor is housed in a 2.5-inch diameter aluminum case with a steel cover and stands 5.72 inches tall. It meets IEEE 18 standards, has a capacitance tolerance of 0 to +10%, and operates within a temperature range of -40 ºC to +55 ºC. Internal pressure interrupters comply with UL 810 for safety, and discharge time is under 60 seconds to 50 V. Maximum permissible voltage is 110% of rated rms voltage, and maximum permissible current is 135% of nominal rms current. The design includes self-healing metallized polypropylene windings and an environmentally safe dielectric fluid.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST60C6S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |