Cornell Dubilier Capacitor Paper Film, 0.5Uf, 2Kv, 10%, Solder; Dielectric Type Cornell Dubilier OTBJ504KNPIR-F

Description
CAPACITOR PAPER FILM, 0.5UF, 2KV, 10%, SOLDER; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):700V; Lead Spacing:54.1mm RoHS Compliant: Yes
Description
CAPACITOR PAPER FILM, 0.5UF, 2KV, 10%, SOLDER; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):700V; Lead Spacing:54.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film, 0.5Uf, 2Kv, 10%, Solder; Dielectric Type Cornell Dubilier - 75M7587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film, 0.5Uf, 2Kv, 10%, Solder; Dielectric Type Cornell Dubilier
75M7587
Capacitor Paper Film, 0.5Uf, 2Kv, 10%, Solder; Dielectric Type Cornell Dubilier 75M7587
CAPACITOR PAPER FILM, 0.5UF, 2KV, 10%, SOLDER; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):700V; Lead Spacing:54.1mm RoHS Compliant: Yes

CAPACITOR PAPER FILM, 0.5UF, 2KV, 10%, SOLDER; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):700V; Lead Spacing:54.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M7587
Product Name Capacitor Paper Film, 0.5Uf, 2Kv, 10%, Solder; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 105PMB122KAP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers