Cornell Dubilier Capacitor Paper Film 20Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier OTBE206KNPIR

Description
CAPACITOR PAPER FILM 20UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No
Description
CAPACITOR PAPER FILM 20UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 20Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier - 50B2178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 20Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
50B2178
Capacitor Paper Film 20Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier 50B2178
CAPACITOR PAPER FILM 20UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 20UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50B2178
Product Name Capacitor Paper Film 20Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details