The PFCSS60C3S572T is a three-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 600 Vac, a capacitance output of 3 kvar at 60 Hz, and a delta internal connection. It features self-healing metallized polypropylene windings, an extruded aluminum case with a steel cover, and includes discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor has a capacitance tolerance of 0 to +10%, operates within -40 °C to +55 °C, and meets IEEE 18 and UL 810 standards. Its dimensions are 2.0 inches in diameter and 5.72 inches in height.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS60C3S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |