The PFCHS48C2.5S572T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring three self-healing metallized polypropylene windings connected in delta and enclosed in a cylindrical aluminum case with an environmentally friendly fluid. It has a rated voltage of 480 Vac, a capacitance of 9.6 µF, and a kvar rating of 2.5 kvar at 60 Hz. The unit includes built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds. Its case is 2 inches in diameter and 5.72 inches in height, with tin-plated copper terminals and a maximum torque of 88.5 in-lbs. The capacitor meets UL810 and IEEE18 standards, operates between -40°C and +55°C, and supports a maximum permissible voltage of 110% of rated rms voltage and current up to 135% of nominal rms. The internal pressure interrupter disconnects all three phases upon failure.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS48C2.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |