PFCSV60D8.3S635T is a three-phase AC power factor correction capacitor rated for 600 Vac, with a capacitance rating of 8.3 kvar at 60 Hz, enclosed in a cylindrical aluminum case with an aluminum cover, and a round case diameter of 3.0 inches and height of 6.35 inches. It features delta-connected, self-healing metallized polypropylene windings, discharge resistors, and an internal pressure interrupter compliant with UL 810. The capacitor operates within a temperature range of -40 ºC to +55 ºC, meets IEEE 18 standards, and has a maximum permissible current of 135% of nominal rms current. The rated capacitance is 3 x 20.4 µF, and it achieves a 60,000-hour life with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D8.3S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |