The PFCSV48D8.3S635T is a 3-phase AC power factor correction capacitor rated for 480 Vac, with a kvar output of 8.3 kvar at 60 Hz and 6.9 kvar at 50 Hz. It features a cylindrical aluminum case with an aluminum cover, a 3.0 inch diameter, and a height of 6.35 inches. The capacitor includes internal discharge resistors that reduce voltage to 50 V or less within 60 seconds, and it meets UL 810 standards with an internal pressure interrupter. The unit is designed for operation between -40 °C and +55 °C, supports a capacitance tolerance of 0 to +10%, and complies with IEEE 18. Maximum permissible voltage is 110% of rated rms voltage, and maximum rms current is 135% of nominal. The device uses self-healing metallized polypropylene windings in a delta connection and is filled with an environmentally safe dielectric fluid.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D8.3S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |