The OTBG205KNPIR-F is a paper-film/foil capacitor rated for 1000 Vdc and 440 Vac at 60 Hz, with a capacitance of 2.0 µF and a tolerance of ±10%. It features a pressure-sensitive interrupter for protection, operates within a temperature range of -55 ºC to +85 ºC, and has an intended service life of 60,000 hours at rated conditions. The capacitor is housed in an oval metal case with solder lug terminals in plastic insulator cups, and measures 1.31 inches in length, 2.16 inches in width, and 2.63 inches in height. It is designed for DC blocking, filtering, bypass, and AC motor-run applications.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
2µF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial, Can
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 440/1000V
CAP FILM 2UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBG205KNPIR-F | OTBG205KNPIR-F-ND | 2002-OTBG205KNPIR-F | OTBG205KNPIR-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |