PFCSV60D22.5S108T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a kvar output of 22.5 kvar at 60 Hz. It features a delta-connected internal configuration, self-healing metallized polypropylene windings, and an environmentally safe dielectric fluid in a cylindrical aluminum case with an aluminum cover. The capacitor includes built-in discharge resistors that reduce voltage to ≤50 V within 5 minutes. It meets UL 810 standards with an internal pressure interrupter and complies with IEEE 18. The case diameter is 3.0 inches and height is 10.78 inches. Rated for operation between -40°C and +55°C, it supports a maximum permissible voltage of 110% of rated rms voltage and a maximum current of 135% of nominal rms current. Capacitance tolerance is 0 to +10%, and it has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D22.5S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |