PFCHT48C6S778T is a 3-phase AC power harmonic filter capacitor designed for filtering harmonics in inverter systems, featuring three self-healing metallized polypropylene windings connected in delta within a cylindrical aluminum case. It is rated for 480 Vac, with a kvar rating of 6.0 at 60 Hz, and includes integrated discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor operates within a temperature range of -40 °C to +55 °C, meets IEEE 18 and UL 810 standards, and features an internal pressure interrupter for safety. Its dimensions are 5.72 inches in diameter and 71 inches in height, with M12 stud terminals and a maximum permissible current of 135% of nominal rms current. Maximum short circuit current is rated at 10 kA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT48C6S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |