The PFCSX48D25S108T is a 3-phase AC power factor correction capacitor with delta-connected, self-healing metallized polypropylene windings in a cylindrical aluminum case filled with an environmentally safe fluid. It is rated for 480 Vac, 25 kvar at 60 Hz, and has a case diameter of 3.5 inches and height of 10.78 inches. Built-in discharge resistors reduce voltage to ≤50 V within 60 seconds. It meets IEEE 18 standards, has a capacitance tolerance of 0 to +10%, and operates from -40 °C to +55 °C. The maximum permissible voltage is 110% of rated rms voltage, and the maximum permissible current is 135% of nominal rms current. The terminal material is tin-plated copper, brass, or steel with a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX48D25S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |