The PFCSV24D6S635T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 240 Vac, a capacitance of 3 x 92.1 µF, and a kvar rating of 6 at 60 Hz. It features a cylindrical aluminum case with a steel cover, measures 3.0 inches in diameter and 6.35 inches in height, and includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The unit is delta-connected, meets IEEE 18 standards, and incorporates an UL 810-approved internal pressure interrupter for safety. The operating temperature range is -40 ºC to +55 ºC, with a maximum permissible current of 135% of nominal rms current and a life expectancy of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV24D6S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |