The PFCSV60D12.5S842T is a 3-phase AC power factor correction capacitor rated for 600 Vac and 12.5 kvar at 60 Hz. It contains three self-healing metallized polypropylene windings connected in delta, enclosed in a cylindrical aluminum case with an aluminum cover, and filled with an environmentally safe dielectric fluid. The unit includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds and meets IEEE 18 standards. It features a UL810-approved internal pressure interrupter. Operating temperature range is -40 °C to +55 °C. The case measures 3.0 inches in diameter and 8.42 inches in height, with tin-plated copper terminals and a maximum torque of 88.5 in-lbs. Capacitance tolerance is 0 to +10%. Maximum permissible voltage is 110% of rated rms voltage, and maximum current is 135% of nominal rms current. Rated life is 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D12.5S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |