Cornell Dubilier Aluminum Electrolytic Capacitor 35Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier NLW35-50

Description
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 50V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:5.7ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 50V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:5.7ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 35Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier - 15F2101 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 35Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier
15F2101
Aluminum Electrolytic Capacitor 35Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier 15F2101
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 50V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:5.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 50V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:5.7ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F2101
Product Name Aluminum Electrolytic Capacitor 35Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details