Cornell Dubilier Aluminum Electrolytic Capacitor 25Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier NLW25-16

Description
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 16V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 16V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 25Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier - 15F1087 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
15F1087
Aluminum Electrolytic Capacitor 25Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier 15F1087
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 16V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 16V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1087
Product Name Aluminum Electrolytic Capacitor 25Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details