The PFCSX24D17.5S108T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a delta connection and integrated discharge resistors. It is housed in a 3.5-inch round aluminum case with an aluminum cover, measuring 3.5 inches in diameter and 10.78 inches in height. The unit is rated for 240 Vac and provides 17.5 kvar at 60 Hz, with a capacitance tolerance of 0 to +10%. It operates within a temperature range of -40°C to +55°C and meets IEEE 18 and UL 810 standards, featuring an internal pressure interrupter and a maximum permissible voltage of 110% of rated RMS voltage. Discharge time to below 50 V is less than 5 minutes. The capacitor is filled with an environmentally safe dielectric fluid and has tin-plated copper, brass, or steel terminals.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX24D17.5S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |