Cornell Dubilier Aluminum Electrolytic Capacitor 5Uf 50V 20%, Axial; Capacitance Cornell Dubilier NLW5-50

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V 20%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V 20%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5Uf 50V 20%, Axial; Capacitance Cornell Dubilier - 15F1037 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf 50V 20%, Axial; Capacitance Cornell Dubilier
15F1037
Aluminum Electrolytic Capacitor 5Uf 50V 20%, Axial; Capacitance Cornell Dubilier 15F1037
ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V 20%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V 20%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1037
Product Name Aluminum Electrolytic Capacitor 5Uf 50V 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers