The PCD series comprises AC power conversion capacitors designed for harmonic filtering applications, featuring a patented dual protection system with self-healing metallized polypropylene and a mechanical pressure interrupter for fail-safe operation. These capacitors are rated for 240 Vrms, with capacitance values from 20 µF to 125 µF and a standard tolerance of ±5%. The PCDGT24T75J475S variant uses an aluminum case with a steel cover and a 3.00 inch diameter case, 4.75 inch height, and M6 threaded brass terminals. It operates within a temperature range of -40 °C to +70 °C, supports up to 10 kA maximum short circuit current, and has a rated service life of 60,000 hours with a 94% survival rate. The unit is compliant with UL 810 and cULus recognized File Number E71645, and requires a minimum 0.5 inch vertical clearance for proper operation of the protection system.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCDGT24T75J475S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |