PFCSV60D14.6S108T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a kvar output of 14.6 kvar at 60 Hz, enclosed in a cylindrical aluminum case with an aluminum cover. It has a 3.0-inch diameter and 10.78-inch height, features internal delta connection, discharge resistors, and a UL810-approved pressure interrupter. The capacitor operates within a temperature range of -40°C to +55°C, meets IEEE 18 standards, and has a capacitance tolerance of 0 to +10%. The device is designed for automatic PFC controllers and includes an environmentally safe dielectric fluid.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D14.6S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |