Cornell Dubilier Motor Start Cap End Cap, 2.063 Diameter; Accessory Type Cornell Dubilier PLA8

Description
MOTOR START CAP END CAP, 2.063" DIAMETER; Accessory Type:End Cap; Clip Diameter:2.063"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Outer Diameter:2.063" RoHS Compliant: Yes
Datasheet
Description
MOTOR START CAP END CAP, 2.063" DIAMETER; Accessory Type:End Cap; Clip Diameter:2.063"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Outer Diameter:2.063" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start Cap End Cap, 2.063 Diameter; Accessory Type Cornell Dubilier - 87F1303 - Newark, An Avnet Company
Chicago, IL, United States
Motor Start Cap End Cap, 2.063 Diameter; Accessory Type Cornell Dubilier
87F1303
Motor Start Cap End Cap, 2.063 Diameter; Accessory Type Cornell Dubilier 87F1303
MOTOR START CAP END CAP, 2.063" DIAMETER; Accessory Type:End Cap; Clip Diameter:2.063"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Outer Diameter:2.063" RoHS Compliant: Yes

MOTOR START CAP END CAP, 2.063" DIAMETER; Accessory Type:End Cap; Clip Diameter:2.063"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Outer Diameter:2.063" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F1303
Product Name Motor Start Cap End Cap, 2.063 Diameter; Accessory Type Cornell Dubilier
Applications Motors / Motor Starting
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers