PFCHX48D20S108T is a 3-phase AC power harmonic filter capacitor with delta-connected, self-healing metallized polypropylene windings in an aluminum case filled with environmentally safe fluid. Rated for 480 Vac, it has a 20 kvar rating and operates from -40 °C to +55 °C with 0 to +10% capacitance tolerance. Maximum permissible voltage is 110% of rated rms voltage, and maximum current is 135% of nominal rms current. Internal discharge resistors reduce voltage to ≤50 V in ≤60 seconds. It meets UL810 and IEEE18 standards, has a 60,000-hour life expectancy with 94% survival rate, and withstands up to 10 kA short circuit current. Dimensions are 14.8 inches diameter and 13.73 inches height with M12 stud terminals and aluminum cover.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX48D20S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |