Cornell Dubilier Aluminum Electrolytic Capacitor 20Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier NLW20-16

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 16V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16.6ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 16V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16.6ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier - 15F1030 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
15F1030
Aluminum Electrolytic Capacitor 20Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier 15F1030
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 16V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16.6ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 16V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16.6ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1030
Product Name Aluminum Electrolytic Capacitor 20Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details