PFCSV60D12.2S842T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 600 Vac, a kvar output of 12.2 kvar at 60 Hz, and a capacitance of 30.0 µF. It features a cylindrical aluminum case with an aluminum cover, M12 stud terminals, and measures 3.0 inches in diameter and 8.42 inches in height. The unit includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds, operates within a temperature range of -40 ºC to +55 ºC, and meets UL810 and IEEE18 standards with a 60,000-hour life expectancy and ≤300 FIT rate. The delta-connected capacitors are rated for 135% continuous current and 110% overvoltage, with a maximum short-circuit current of 10 kA and an internal pressure interrupter for safety.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D12.2S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |