PFCSV60D16.7S108T is a three-phase AC power factor correction capacitor with a rated voltage of 600 Vac, a kvar rating of 16.7 kvar at 60 Hz, and a 3.0-inch diameter aluminum case with an aluminum cover. It features internal delta-connected metallized polypropylene windings, discharge resistors, and a UL810-approved internal pressure interrupter. The capacitor operates within a temperature range of -40°C to +55°C, meets IEEE 18 standards, has a capacitance tolerance of 0 to +10%, and supports a maximum permissible current of 135% of nominal rms current. Its case height is 10.78 inches, and it discharges to ≤50 V within ≤5 minutes after de-energization.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D16.7S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |