The PFCHT48C7.5S778T is a 3-phase AC power harmonic filter capacitor designed for use in inverter systems, featuring three self-healing metallized polypropylene windings connected in delta within a cylindrical aluminum case filled with an environmentally friendly fluid. It operates at 480 Vac, with a rated kvar of 7.5, and a case height of 7.78 inches. The capacitor includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. It meets UL810 and IEEE18 standards, supports a maximum permissible voltage of 110% of rated rms voltage, and has a rated frequency of 50 Hz and 60 Hz. Operating temperature ranges from -40°C to +55°C, and it has a lifetime of 60,000 hours with a 94% survival rate. The terminal is tin-plated copper, and the maximum torque is 88.5 in-lbs. The part is rated for a maximum short circuit current of 10 kA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT48C7.5S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |