PFCHV60D12.2S108T is a 3-phase AC power harmonic filter capacitor designed for use with 600 Vac systems, featuring a delta connection, internal discharge resistors, and a pressure interrupter for safety. The unit is enclosed in a cylindrical aluminum case with an aluminum cover, measures 10.78 inches in height and 13.5 inches in diameter, and uses tin-plated copper terminals. It has a capacitance of 30.0 μF, a kvar rating of 12.2 kvar at 60 Hz, a capacitance tolerance of 0 to +10%, and operates within a temperature range of -40 °C to +55 °C. The capacitor meets IEEE 18 standards, supports a maximum permissible current of 135% of nominal rms current, and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV60D12.2S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |