The PCD series comprises AC power conversion capacitors with a patented dual protection system, UL 810 fail-safe certification, and a 10 kA rated short circuit current. Designed for harmonic filtering, they feature a dry, gel-filled construction, extruded aluminum cases, and tin-plated brass terminals. Operating from -40 °C to +70 °C, they offer a 60,000-hour service life with 94% survival and a FIT rate of ≤300 × 10⁹ component hours. Rated voltages are 240 Vac, 480 Vac, and 600 Vac, with capacitance from 20 µF to 125 µF and ±5% standard tolerance. Case diameters are 2.5 in, 3.0 in, 3.5 in, and 4.5 in, with heights from 3.91 in to 6.35 in. Bus bar or stud mounting is supported. The exact part PCDGX60T50J572S is not listed, but the series specifications apply.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCDGX60T50J572S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |