The OTBF805KNPIR-F is a paper-film/foil capacitor designed for DC and 60 Hz AC applications, with a rated voltage of 600 Vdc / 330 Vac and a capacitance of 8.0 µF. It features a pressure-sensitive interrupter for protection and is housed in an oval metal case with solder lug terminals in plastic insulator cups. Its dimensions are 1.31 inches in width, 2.16 inches in length, and 4.75 inches in height. The operating temperature range is -55 °C to +85 °C, and the service life objective is 60,000 hours at full voltage and rated ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBF805KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |