Cornell Dubilier Aluminum Electrolytic Capacitor 35Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier NLW35-25

Description
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 25V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:7.6ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 25V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:7.6ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 35Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier - 15F1094 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 35Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
15F1094
Aluminum Electrolytic Capacitor 35Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier 15F1094
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 25V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:7.6ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 25V, 20%, AXIAL; Capacitance:35µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:7.6ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1094
Product Name Aluminum Electrolytic Capacitor 35Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers