Cornell Dubilier Aluminum Electrolytic Capacitor 20Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier NLW20-25

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 25V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 25V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier - 12C7187 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
12C7187
Aluminum Electrolytic Capacitor 20Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier 12C7187
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 25V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 25V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:13.3ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7187
Product Name Aluminum Electrolytic Capacitor 20Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details