PFCSV48D9S635T is a three-phase AC power factor correction capacitor rated for 480 Vac, with a reactive power output of 9 kvar at 60 Hz and 7.5 kvar at 50 Hz. It features a cylindrical aluminum case with an aluminum cover, a 3.0-inch diameter, and a 6.35-inch height. The capacitor includes built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds and meets UL 810 and IEEE 18 standards. It operates within a temperature range of -40°C to +55°C, supports up to 135% of nominal rms current, and has a rated lifespan of 60,000 hours with a 94% survival rate. The internal connection is delta, and it is filled with an environmentally safe dielectric fluid. Final capacitance tolerance is 0 to +10%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D9S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |