PFCHT48C4S572T is a 3-phase AC power harmonic filter capacitor with delta-connected, self-healing metallized polypropylene windings in a 2.5-inch diameter aluminum case with steel cover. Rated for 480 Vac at 50/60 Hz, it has a capacitance of 15.4 µF with 0 to +10% tolerance. Internal discharge resistors reduce voltage to ≤50 V within 60 seconds. Maximum permissible voltage is 110% of rated rms, and current is 135% of nominal. Operates from -40°C to +55°C with a 60,000-hour life at 94% survival rate. Complies with UL810 and IEEE18 standards. Case filled with environmentally safe fluid, terminals are tin-plated copper. Maximum short circuit current is 10 kA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT48C4S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |