Cornell Dubilier Aluminum Electrolytic Capacitor 75Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier NLW75-50

Description
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2.7ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2.7ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 75Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier - 15F1067 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 75Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier
15F1067
Aluminum Electrolytic Capacitor 75Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier 15F1067
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, 20%, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2.7ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1067
Product Name Aluminum Electrolytic Capacitor 75Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details