Cornell Dubilier Aluminum Electrolytic Capacitor 200Uf, 6V, 20%, Axial; Capacitance Cornell Dubilier NLW200-6

Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 6V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 6V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 200Uf, 6V, 20%, Axial; Capacitance Cornell Dubilier - 47F834 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 200Uf, 6V, 20%, Axial; Capacitance Cornell Dubilier
47F834
Aluminum Electrolytic Capacitor 200Uf, 6V, 20%, Axial; Capacitance Cornell Dubilier 47F834
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 6V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 6V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47F834
Product Name Aluminum Electrolytic Capacitor 200Uf, 6V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details