Cornell Dubilier Capacitor Paper Film 4Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier OTBH405KNPIR

Description
CAPACITOR PAPER FILM 4UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No
Description
CAPACITOR PAPER FILM 4UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 4Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier - 88H0827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 4Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier
88H0827
Capacitor Paper Film 4Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier 88H0827
CAPACITOR PAPER FILM 4UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 4UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88H0827
Product Name Capacitor Paper Film 4Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17AH560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details