PFCSV60D15S108T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a kvar output of 15 at 60 Hz, housed in a 3.0-inch diameter cylindrical aluminum case with an aluminum cover and M12 stud terminals. It contains three self-healing metallized polypropylene windings connected in delta, includes integrated discharge resistors that reduce voltage to ≤50 V within 60 seconds, and features a UL810-approved internal pressure interrupter. The capacitor operates within a temperature range of -40 °C to +55 °C, meets IEEE 18 standards, and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D15S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |