The PFCHT60C6.3S778T is a three-phase AC power harmonic filter capacitor designed for use with 600 V AC systems, featuring a delta connection and internal discharge resistors. It is constructed with self-healing metallized polypropylene windings enclosed in a cylindrical aluminum case with a steel cover, filled with an environmentally safe dielectric fluid. The capacitor has a capacitance of 15.5 µF, a rated kvar of 6.3 at 60 Hz, and a case height of 7.78 inches (197.6 mm) with a diameter of 2.5 inches (63.5 mm). It meets UL810 standards with an internal pressure interrupter, operates within a temperature range of -40 °C to +55 °C, and complies with IEEE 18 standards. The part includes terminal studs for connections and supports a maximum permissible voltage of 110% of rated rms voltage. Life expectancy is 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT60C6.3S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |