The PFCSS48C2.5S572T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 480 Vac, a kvar output of 2.5 kvar at 60 Hz, and a capacitance of 9.6 µF. It features a delta-connected internal configuration, self-healing metallized polypropylene windings, and includes discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor is housed in a cylindrical aluminum case with a steel cover, measuring 2.0 inches in diameter and 5.72 inches in height. It operates within a temperature range of -40 ºC to +55 ºC, meets IEEE 18 standards, and has a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current. The minimum life rating is 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C2.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |