PFCHX60D22.5S137T is a 3-phase AC power harmonic filter capacitor rated for 600 Vac, with a kvar value of 22.5, in a 3.5-inch round (88 mm) aluminum case with aluminum cover, and M12 stud terminals. It features three self-healing metallized polypropylene windings connected in delta, includes internal discharge resistors, and meets UL810 and IEEE18 standards. The capacitor has a capacitance tolerance of 0 to +10%, operates from -40°C to +55°C, supports a maximum permissible current of 135% of nominal rms current, and has a rated life of 60,000 hours at 94% survival rate. The case height is 170 mm from base to top of lip, and the maximum short circuit current is 10 kA according to UL810. Internal pressure interrupter disengages all three phases at end of life or overload, and discharge time is ≤5 minutes for voltages over 600 V.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX60D22.5S137T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |