Cornell Dubilier Capacitor Paper Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier OTBH105KNPI

Description
CAPACITOR PAPER FILM 1UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No
Datasheet
Description
CAPACITOR PAPER FILM 1UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier - 88F3619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier
88F3619
Capacitor Paper Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier 88F3619
CAPACITOR PAPER FILM 1UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 1UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88F3619
Product Name Capacitor Paper Film 1Uf, 1.5Kv, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details