PFCHX60D16.7S108T is a three-phase AC harmonic filter capacitor for inverter systems, with delta-connected self-healing metallized polypropylene windings in a 3.5-inch (88 mm) aluminum case. Rated for 600 Vac, it provides 16.7 kvar at 60 Hz with 0 to +10% capacitance tolerance. The unit includes internal discharge resistors, discharging to below 50 V in under 5 minutes. It meets UL810 standards with an internal pressure interrupter and complies with IEEE18. Operating temperature range is -40°C to +55°C. Maximum permissible voltage is 110% of rated rms voltage, and maximum permissible current is 135% of nominal rms current. Maximum short circuit current is 10 kA. Rated life is 60,000 hours with a 94% survival rate. Terminals are tin-plated copper brass studs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX60D16.7S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |