The PFCSS48C0.5S572T is a 3-phase AC power factor correction capacitor with three self-healing metallized polypropylene windings in delta configuration, housed in a cylindrical aluminum case with a steel cover and filled with an environmentally safe dielectric fluid. Rated at 480 Vac, it provides 0.5 kvar at 60 Hz with a capacitance of 1.9 µF and a tolerance of 0 to +10%. Built-in discharge resistors reduce voltage to ≤50 V within 60 seconds. It measures 2.0 inches in diameter and 5.72 inches in height, operates from -40 °C to +55 °C, and meets IEEE 18 standards. The unit includes a UL810-approved internal pressure interrupter, supports up to 110% rated RMS voltage, and tolerates 135% of nominal RMS current.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C0.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |