OTBF505KNPIR-F is a paper dielectric, high-voltage capacitor rated for 600 Vdc and 330 Vac at 60 Hz, designed for DC blocking, filtering, and AC motor-run applications. It is housed in an oval metal case with solder lug terminals in plastic insulator cups and includes a pressure-sensitive interrupter for protection. The capacitor measures 1.31 inches in length, 2.16 inches in width, and 3.13 inches in height. It has a capacitance of 5.0 μF with a tolerance of ±10% and operates within a temperature range of -55 ºC to +85 ºC. The series has a service life objective of 60,000 hours at full voltage and rated ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBF505KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |