PFCSV48D20S108T is a 3-phase AC power factor correction capacitor rated for 480 Vac, with a kvar output of 20 at 60 Hz, housed in a 3.0-inch diameter cylindrical aluminum case with a steel cover, and a height of 10.78 inches. It features delta-connected self-healing metallized polypropylene windings, internal discharge resistors that reduce voltage to ≤50 V within 60 seconds, and a UL810-approved internal pressure interrupter. The capacitor operates within a temperature range of -40 ºC to +55 ºC, meets IEEE 18 standards, and is rated for a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current. Its capacitance tolerance is 0 to +10%, and it has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D20S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |