The OTBK105KNPIR-F is a high-voltage paper-film/foil capacitor rated for 2500 Vdc and 800 Vac, designed for DC blocking, filtering, and AC motor-run applications. It features a pressure-sensitive interrupter for protection and is housed in an oval metal case with solder lug terminals in plastic insulator cups. The capacitor has a capacitance of 1.0 µF, a tolerance of ±10%, an operating temperature range of -55 ºC to +85 ºC, and a service life objective of 60,000 hours at full rated voltage and temperature. Its dimensions are 1.91 inches in length, 2.91 inches in width, and 2.88 inches in height.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBK105KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |