PFCHS48C1S572T is a 3-phase AC harmonic filter capacitor rated for 480 Vac, with a capacitance of 1 kvar at 60 Hz, built with three self-healing metallized polypropylene windings in a delta connection, enclosed in a 2-inch round aluminum case with a steel cover. It includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds. Rated for operation from -40°C to +55°C, it meets IEEE18 and UL810 standards, with a maximum permissible voltage of 110% of rated rms voltage and maximum permissible current of 135% of nominal rms current. The part has a rated life of 60,000 hours with a 94% survival rate, and a maximum short-circuit current rating of 10 kA. Terminal connections use tin-plated copper or brass with a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS48C1S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |