The PFCHT60C5S778T is a 3-phase AC power harmonic filter capacitor designed for use with 600 Vac systems, featuring a 2.5-inch round extruded aluminum case with a steel cover, and a capacitance of 12.3 μF. It includes built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds, and employs a self-healing metallized polypropylene dielectric in a delta connection. The capacitor is rated for 5.0 kvar at 60 Hz, operates within a temperature range of -40 °C to +55 °C, and meets UL 810 and IEEE 18 standards with an internal pressure interrupter for safety. Maximum permissible voltage is 110% of rated rms voltage, and maximum permissible current is 135% of nominal rms current. Rated for 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT60C5S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |